Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-1899572-6 |
No distributors results available
Fluid Type | Engine Cleaner, Brake Fluid, Gasoline, Transmission Fluid, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Cut Length | 40mm, 1.575in |
Expanded Inside Diameter (Min) | 10.85mm, .427in |
Recovered Inside Diameter (Max) | .095in, 2.41mm |
Recovered Wall Thickness (Nominal) | 1.91mm, .075in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Voltage (Max) | .6kV |
Product Source | China |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Asia |
Wall Type | Dual |
Product Family | ES2000 |
Resistant To | Abrasion, Mechanical Damage, Strain, Fluids |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Recovery Temperature | 135°C |
Fluid Resistance | Splash Protection, Moisture/Spray Protection, Limited Immersion Protection |
Flammability | Flame-Retardant |
Where can I find additional details, specifications and documents for a CP4923-000?
Additional datasheets, footprints and schematics for CP4923-000 are listed on our Part Details page. You can also find images and similar parts to CP4923-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP4923-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP4923-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP4923-000 fall under?
The CP4923-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP4923-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP4923-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP4923-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP4923-000 have stock available?
There is no stock from authorised distributors for CP4923-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP4923-000 often in real-time on the comparison pages.
What if I can't find stock of CP4923-000?
You can fill out our help required form which you can use to request a quote for CP4923-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.