Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP4650-000 |
Material Systems Code | 780 NBC |
---|---|
Fluid Type | Brake Fluid, Chemicals/Solvents, Aviation Fuel, Military Decontaminating Agents, Hydraulic Fluid, De-Icing Fluid, Water, Diesel Fuel, Lubricating Oil |
Color | Orange |
Flexibility | Flexible |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Size Range | 15.88 – 31.75mm, .625 – 1.25in |
Recovered Wall Thickness (Nominal) | .08in, .003mm |
Expanded Inside Diameter (Min) | 31.75mm, 1.25in |
Recovered Inside Diameter (Max) | .6251in, 15.87mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Fluid Resistance | Splash Protection, Immersion Protection |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 175°C |
Shrink Temperature (Min) | 175°C |
Recovery Temperature | 200°C |
Resistant To | Fluids |
Rt-780-1-1/4-3-Sp |Raychem Te Connectivity CP4650-000 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves RT-780-1-1/4-3-SP | Sager |
Where can I find additional details, specifications and documents for a CP4650-000?
Additional datasheets, footprints and schematics for CP4650-000 are listed on our Part Details page. You can also find images and similar parts to CP4650-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP4650-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP4650-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP4650-000 fall under?
The CP4650-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP4650-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP4650-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP4650-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP4650-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CP4650-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP4650-000 often in real-time on the comparison pages.
What if I can't find stock of CP4650-000?
You can fill out our help required form which you can use to request a quote for CP4650-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.