Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP3969-000 |
Prices starting from US$1,592.96
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1,592.96
|
27
in stock
|
Buy Now | |
Newark Electronics
from US$1,893.28
|
27
in stock
|
Buy Now | |
Rapid Electronics
from US$1,904.64
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$1,760.00
|
27
in stock
|
Buy Now | |
Avnet America
from US$1,790.12
|
-
|
Buy Now | |
Farnell
from US$2,475.99
|
-
|
Buy Now |
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
Material | Aluminum Alloy |
TE Adapter Code | 40 |
Connector Detail Specification Number | MIL-DTL-38999 |
Connector General Specification Number | MIL-DTL-38999 Series III & IV |
Style | HexaShield |
Connector Shell Size | 15 |
Connector System | Cable-to-Cable |
Adapter Angle | 90 |
Sealable | Yes |
Termination Device Type | Ferrule |
Standard Circular Connector Hex40-Kc-90-15-A5-2 |Raychem Te Connectivity CP3969-000 | Newark Electronics |
Standard Circular Connector HEX40-KC-90-15-A5-2 | Rapid Electronics |
TE Connectivity Right Angle Hex-Shield Adaptor with Tinel Clamping Nut for Code 40 Connectors | Distrelec |
Right Angle Hex-Shield Adaptor with Tinel Clamping Nut for Code 40 Connectors | Avnet America |
Where can I find additional details, specifications and documents for a CP3969-000?
Additional datasheets, footprints and schematics for CP3969-000 are listed on our Part Details page. You can also find images and similar parts to CP3969-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP3969-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP3969-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP3969-000 fall under?
The CP3969-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP3969-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP3969-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP3969-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP3969-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for CP3969-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP3969-000 often in real-time on the comparison pages.
What if I can't find stock of CP3969-000?
You can fill out our help required form which you can use to request a quote for CP3969-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.