Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP2531-000 |
Flexibility | Flexible |
---|---|
Fluid Type | Military Decontaminating Agents, Aviation Fuel, Brake Fluid, Chemicals/Solvents, Lubricating Oil, Water, De-Icing Fluid, Diesel Fuel, Hydraulic Fluid |
Material | Crosslinked Fluoroelastomer |
Material Systems Code | 780 NBC |
Shrink Ratio | 2:1 |
Color | Orange |
Size Range | .5 – 1in, 12.8 – 25.4mm |
Recovered Wall Thickness (Nominal) | .08in, .003mm |
Recovered Inside Diameter (Max) | .5in, 12.8mm |
Expanded Inside Diameter (Min) | 25.4mm, 1in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Fluid Resistance | Immersion Protection, Splash Protection |
Shrink Temperature (Min) | 175°C |
Operating Temperature Range | -55 – 175°C |
Resistant To | Fluids |
Flammability | Flame-Retardant |
Recovery Temperature | 200°C |
Cable Accessories Heat Shrinkable Tubing Fluoroelastomer Orange Spool | Avnet America |
Heat Shrink Tubing & Sleeves RT-780-1-3-SP | Sager |
Where can I find additional details, specifications and documents for a CP2531-000?
Additional datasheets, footprints and schematics for CP2531-000 are listed on our Part Details page. You can also find images and similar parts to CP2531-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2531-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2531-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2531-000 fall under?
The CP2531-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP2531-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2531-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2531-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2531-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CP2531-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2531-000 often in real-time on the comparison pages.
What if I can't find stock of CP2531-000?
You can fill out our help required form which you can use to request a quote for CP2531-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.