Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP2523-000 |
Flexibility | Flexible |
---|---|
Fluid Type | Diesel Fuel, Lubricating Oil, Brake Fluid, Chemicals/Solvents, Aviation Fuel, Water, De-Icing Fluid, Military Decontaminating Agents, Hydraulic Fluid |
Material Systems Code | 780 NBC |
Color | Orange |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Recovered Inside Diameter (Max) | .25in, 6.4mm |
Recovered Wall Thickness (Nominal) | .003mm, .08in |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Size Range | .25 – .5in, 6.4 – 12.7mm |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Operating Temperature Range | -55 – 175°C |
Recovery Temperature | 200°C |
Resistant To | Fluids |
Fluid Resistance | Immersion Protection, Splash Protection |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoroelastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves RT-780-1/2-3-SP | Sager |
Where can I find additional details, specifications and documents for a CP2523-000?
Additional datasheets, footprints and schematics for CP2523-000 are listed on our Part Details page. You can also find images and similar parts to CP2523-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP2523-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP2523-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP2523-000 fall under?
The CP2523-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP2523-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP2523-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP2523-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP2523-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CP2523-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP2523-000 often in real-time on the comparison pages.
What if I can't find stock of CP2523-000?
You can fill out our help required form which you can use to request a quote for CP2523-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.