Status: | Unknown |
---|---|
Series: | CP16S Series |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 200mW |
Resistance Tolerance | ± 20% |
Product Range | CP16S Series |
Potentiometer Mounting | Through Hole |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 45mm |
Operating Temperature Range | -25°C to +70°C |
Voltage Rating | 250V |
Cp16 1Ka 6X45 Nuts Fitted |Citec Te Connectivity CP16SH10IP06102F | Newark Electronics |
Potentiometers CP16 1KA 6X45 NUTS FITTED | Rapid Electronics |
POT, ROTARY, 1K, 45MM, 20% | element14 |
Where can I find additional details, specifications and documents for a CP16SH10IP06102F?
Additional datasheets, footprints and schematics for CP16SH10IP06102F are listed on our Part Details page. You can also find images and similar parts to CP16SH10IP06102F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP16SH10IP06102F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP16SH10IP06102F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP16SH10IP06102F fall under?
The CP16SH10IP06102F is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CP16SH10IP06102F when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP16SH10IP06102F you can contact the distributor directly for product support, shipping queries etc.
Is the CP16SH10IP06102F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP16SH10IP06102F have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for CP16SH10IP06102F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP16SH10IP06102F often in real-time on the comparison pages.
What if I can't find stock of CP16SH10IP06102F?
You can fill out our help required form which you can use to request a quote for CP16SH10IP06102F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.