Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP1245-000 |
Color | Olive Drab |
---|---|
TE Adapter Code | 15 |
Adapter Entry Size | 20 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Material | Aluminum |
Cable Diameter Range | 12.7 – 20.7mm, .5 – .12in |
Cable Entry Diameter | .01 – 1.25in, .2 – 31.8mm |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071, AS31081 |
Connector General Specification Number | AS50151 Solder Contact with ENDBELL |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Termination Device Included | TR20AI |
Connector Shell Size | 40 |
Style | Tinel-Lock Adapter |
Adapter Angle | 00 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Ruggedized Backshells & Adapters |Raychem Te Connectivity CP1245-000 | Newark Electronics |
Circular MIL Spec Strain Reliefs & Adapters ADPTR RING SZ28 CAD STR TINEL-LOCK | Sager |
Where can I find additional details, specifications and documents for a CP1245-000?
Additional datasheets, footprints and schematics for CP1245-000 are listed on our Part Details page. You can also find images and similar parts to CP1245-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1245-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1245-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1245-000 fall under?
The CP1245-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CP1245-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1245-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1245-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1245-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CP1245-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1245-000 often in real-time on the comparison pages.
What if I can't find stock of CP1245-000?
You can fill out our help required form which you can use to request a quote for CP1245-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.