Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CP0295-000,
6-1899833-7 |
No distributors results available
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Cut Length | 4in, 101.6mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Where can I find additional details, specifications and documents for a CP0295-000?
Additional datasheets, footprints and schematics for CP0295-000 are listed on our Part Details page. You can also find images and similar parts to CP0295-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0295-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0295-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0295-000 fall under?
The CP0295-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP0295-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0295-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP0295-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0295-000 have stock available?
There is no stock from authorised distributors for CP0295-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0295-000 often in real-time on the comparison pages.
What if I can't find stock of CP0295-000?
You can fill out our help required form which you can use to request a quote for CP0295-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.