Status: | Unknown |
---|---|
Series: | CNY64, CNY65, CNY66 |
RoHS: | Compliant |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
154
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
3,616
in stock
|
Buy Now | |
element14
from US$1.29
|
3,616
in stock
|
Buy Now | |
Farnell
from US$1.23
|
3,616
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
3,600
in stock
|
Buy Now | |
TTI Europe
from US$0.83
|
2,760
in stock
|
Buy Now | |
Schukat Electronic
from US$0.76
|
2,010
in stock
|
Buy Now | |
CoreStaff
from US$1.03
|
1,050
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.76
|
848
in stock
|
Buy Now | |
Avnet America
from US$0.87
|
406
in stock
|
Buy Now | |
Rutronik
from US$0.74
|
180
in stock
|
Buy Now | |
Micros
from US$0.79
|
180
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,920
in stock
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now |
Rated recurring peak voltage (repetitive) VIORM = 1450 Vpeak |
Thickness through insulation ≥ 3 mm |
Creepage current resistance according to VDE 0303 / IEC 60112 comparative tracking index: CTI ≥ 200 |
Applications |
---|
Circuits for safe protective separation against electrical shock according to safety class II (reinforced isolation): |
for appl. class I to IV at mains voltage ≤ 300 V |
for appl. class I to IV at mains voltage ≤ 600 V |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E76222 |
UL Online Certifications Directory FPQU8.E76222 |
VDE Certificate 76814 |
Application Notes |
---|
Application Note 45 |
Datasheet |
---|
CNY64, CNY65, CNY66 |
Product Literature |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | Yes |
Transistor Output Optocoupler, 1, 13.9 Kv, 50 %, 75 Ma, Dip, 4 Rohs Compliant: Yes |Vishay CNY65 | Newark Electronics |
OPTOCOUPLER, PHOTOTRANSISTOR, 13900VRMS | element14 |
CNY65 Series Single Channel 32 V 13900 Vrms Phototransistor Optocoupler - DIP-4 | Future Electronics |
OPTOCPLR 10KV | TTI Europe |
Optoc. 8,2kV 32V 50..300% 4Pin 7,62x15,2 | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | Avnet America |
OPTOCOUPLER 8,2KVRMS, 50-300% | Rutronik |
Single-Channel CTR 50-300% Vce 32V Uiso 8,2kV | Micros |
Optocoupler Transistor O/P 1-ch PDIP4 | RS |
Semiconductor, Optocoupler | RS Americas |
Where can I find additional details, specifications and documents for a CNY65?
Additional datasheets, footprints and schematics for CNY65 are listed on our Part Details page. You can also find images and similar parts to CNY65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY65 fall under?
The CNY65 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY65 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY65 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY65 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for CNY65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY65 often in real-time on the comparison pages.
What if I can't find stock of CNY65?
You can fill out our help required form which you can use to request a quote for CNY65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.