Status: | Unknown |
---|---|
Series: | CNY64, CNY65, CNY66 |
RoHS: | Compliant |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.95
|
350
in stock
|
Buy Now | |
TTI Europe
from US$0.69
|
20,240
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.79
|
468
in stock
|
Buy Now | |
Micros
from US$0.84
|
150
in stock
|
Buy Now | |
element14
from US$1.29
|
80
in stock
|
Buy Now | |
Farnell
from US$1.24
|
80
in stock
|
Buy Now | |
EBV Elektronik
-
|
480
in stock
|
Buy Now | |
Rutronik
from US$0.80
|
-
|
Buy Now | |
Newark Electronics
from US$1.41
|
-
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$0.91
|
-
|
Buy Now | |
RS Americas
from US$1.33
|
-
|
Buy Now | |
Schukat Electronic
from US$0.72
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Rated recurring peak voltage (repetitive) VIORM = 1450 Vpeak |
Thickness through insulation ≥ 3 mm |
Creepage current resistance according to VDE 0303 / IEC 60112 comparative tracking index: CTI ≥ 200 |
Applications |
---|
Circuits for safe protective separation against electrical shock according to safety class II (reinforced isolation): |
for appl. class I to IV at mains voltage ≤ 300 V |
for appl. class I to IV at mains voltage ≤ 600 V |
Agency Certificates and Approvals (*.pdf) |
---|
UL Online Certifications Directory FPQU2.E76222 |
UL Online Certifications Directory FPQU8.E76222 |
VDE Certificate 76814 |
Application Notes |
---|
Application Note 45 |
Datasheet |
---|
CNY64, CNY65, CNY66 |
Product Literature |
---|
Did You Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | No |
GREEN | Yes |
OPTOCPLR 8KV | TTI Europe |
Optocoupler | Transfer Multisort Elektronik |
DIP-4 HV CPL 8kV 400mil 50-300% CTR -e4 | RS |
Single-Channel CTR 50-300% Vce 32V Uiso 8,2kV | Micros |
OPTOCOUPLER, TRANSISTOR, 1000VRMS | element14 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP | EBV Elektronik |
OPTOCOUPLER 8,2KVRMS 50-300% | Rutronik |
Optocoupler, Transistor, 1000Vrms | Newark Electronics |
CNY64 Series 8200 V 50 % 1 Channel Optocoupler Phototransistor - DIP-4 | Future Electronics |
Semiconductor, Optocoupler | RS Americas |
Optoc. 8,2kV 32V 50..300% 4Pin 5,08x10,1 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CNY64?
Additional datasheets, footprints and schematics for CNY64 are listed on our Part Details page. You can also find images and similar parts to CNY64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY64 fall under?
The CNY64 is listed under Optoelectronics & Displays > Optocouplers > Transistor Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY64 when available in the Transistor Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY64 you can contact the distributor directly for product support, shipping queries etc.
Is the CNY64 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CNY64 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, RS, Micros and element14 have stock available or on a lead time for CNY64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY64 often in real-time on the comparison pages.
What if I can't find stock of CNY64?
You can fill out our help required form which you can use to request a quote for CNY64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.