Status: | Active |
---|---|
Series: | CNY17F4M |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1
in stock
|
Buy Now | |
element14
from US$0.23
|
1
in stock
|
Buy Now | |
Farnell
from US$0.28
|
1
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY17F4M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 160 |
CTR (Max) (%) | 320 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
IC, Fairchild, CNY17F4M | RS |
Transistor Output Optocoupler, 1, 7.5 Kv, 160 %, 60 Ma, Dip, 6 Rohs Compliant: Yes |Onsemi CNY17F4M | Newark Electronics |
OPTO CPLR, PHOTOTRANSISTOR, 7.5KV, DIP | element14 |
DIP6 Through Hole Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CNY17F4M?
Additional datasheets, footprints and schematics for CNY17F4M are listed on our Part Details page. You can also find images and similar parts to CNY17F4M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY17F4M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY17F4M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY17F4M fall under?
The CNY17F4M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY17F4M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY17F4M you can contact the distributor directly for product support, shipping queries etc.
Is the CNY17F4M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY17F4M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CNY17F4M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY17F4M often in real-time on the comparison pages.
What if I can't find stock of CNY17F4M?
You can fill out our help required form which you can use to request a quote for CNY17F4M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.