Status: | Active |
---|---|
Series: | CNY173M |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
820
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
1,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
1,220
in stock
|
Buy Now | |
Schukat Electronic
from US$0.27
|
1,125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
1,007
in stock
|
Buy Now | |
element14
from US$0.30
|
78
in stock
|
Buy Now | |
Farnell
from US$0.29
|
78
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO: 70 V Minimum (CNY17XM, CNY17FXM, MOC8106M) |
Closely Matched Current Transfer Ratio (CTR) |
Minimizes Unit-to-Unit Variation |
Current Transfer Ratio In Select Groups |
Very Low Coupled Capacitance Along With No Chip-to-Pin 6 Base Connection for Minimum Noise Susceptability (CNY17FXM, MOC8106M) |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
AC-DC Merchant Power Supply |
Industrial Motor |
End Products |
---|
Consumer Appliances |
Description | CNY173M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | 200 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 70 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 2 |
toff (Max) (µs) | 3 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
DIP6 Through Hole Single Channel 70 V 4170 Vrms Phototransistor Optocoupler | Future Electronics |
6Pw Tr Dip Rohs Compliant: Yes |Onsemi CNY173M | Newark Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet America |
ON SEMICONDUCTOR CNY173M | Rapid Electronics |
Optoc. 4,17KV 70V 100..200% DIP8 | Schukat Electronic |
Optocoupler | Transfer Multisort Elektronik |
High BVceo Optocoupler, CNY173M | RS |
OPTO CPLR, PHOTOTRANSISTOR, 7.5KV, DIP | element14 |
Where can I find additional details, specifications and documents for a CNY173M?
Additional datasheets, footprints and schematics for CNY173M are listed on our Part Details page. You can also find images and similar parts to CNY173M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CNY173M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CNY173M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CNY173M fall under?
The CNY173M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to CNY173M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CNY173M you can contact the distributor directly for product support, shipping queries etc.
Is the CNY173M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CNY173M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for CNY173M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CNY173M often in real-time on the comparison pages.
What if I can't find stock of CNY173M?
You can fill out our help required form which you can use to request a quote for CNY173M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.