Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CN1022-000 |
Plating Material | Tin |
---|---|
Splice Material | Tin-Plated Copper |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Weight per Piece | 1.91g |
End Cap Material | Thermoplastic |
Splice Features | Splice Kit |
Insulation Material | Heat Shrink Radiation-Crosslinked Polyvinylidene Fluoride |
End Cap Color | Yellow |
Number of Serrations | 6 |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | .085in, 2.16mm |
Wire Size | 3831 – 5874CMA, 1.92 – 2.94mm², 14 – 12AWG |
Overall Length | 38.2mm, 1.52in |
Government Qualified | Yes |
Heavy Duty | No |
Packaging Method | Bag/Box |
Packaging Quantity | 100 |
Accessory Type | Splice |
Wire/Cable Type | Insulated Wire |
Splice Type | Cold Crimp Splice |
Product Type | Splice |
Serrated | Yes |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | Yes |
Support Style | Non-Insulation Support |
Termination Method | Crimp |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Fluid Resistance | Immersion |
Cable Temperature Rating | 105°C |
D-436-38-Cold |Raychem Te Connectivity CN1022-000 | Newark Electronics |
Cable Accessories Splice Cross-Linked Polyvinylidene Fluoride Transparent Clear | Avnet America |
Terminals D-436-38-COLD | Sager |
Where can I find additional details, specifications and documents for a CN1022-000?
Additional datasheets, footprints and schematics for CN1022-000 are listed on our Part Details page. You can also find images and similar parts to CN1022-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN1022-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN1022-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN1022-000 fall under?
The CN1022-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CN1022-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN1022-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN1022-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN1022-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for CN1022-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN1022-000 often in real-time on the comparison pages.
What if I can't find stock of CN1022-000?
You can fill out our help required form which you can use to request a quote for CN1022-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.