CN1 Switches, Relays & Solenoids by TE Connectivity

TIME DELAY RELAY DPDT 9990H 277VAC

Status: Unknown
Series: CN1 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$119.47

Distributor Stock
Logo for RS
RS
from US$119.47
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Voltage VDC 30VDC
Time Min 0.1s
Time Max 9990h
Product Range CN1 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 277VAC

Alternative Descriptions

Time Delay Relay, On Delay, Plug-In or P | RS
TYCO P&B ON DELAY TIMER FOR PL | Relay Specialties
Time Delay & Timing Relays | Sager


CN1 Connectors by Panduit

Network Cabinet With Doors and Side Pane

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Network Cabinet With Doors And Side Pane |Panduit CN1 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a CN1?

Additional datasheets, footprints and schematics for CN1 are listed on our Part Details page. You can also find images and similar parts to CN1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CN1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CN1 fall under?

The CN1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to CN1 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CN1 you can contact the distributor directly for product support, shipping queries etc.

Is the CN1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CN1 have stock available?

Authorised distributors including RS, Newark Electronics, Relay Specialties and Sager have stock available or on a lead time for CN1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CN1 often in real-time on the comparison pages.

What if I can't find stock of CN1?

You can fill out our help required form which you can use to request a quote for CN1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay