Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899459-6,
CN0715-000 |
Adapter Plating Material | Cadmium per SAE AMS-QQ-P-416, Type II, Class 3, over appropriate under plate, per SAE AS85049 (500 Hour Salt Spray) |
---|---|
TE Adapter Code | A6 |
Material | Aluminum Alloy |
Connector System | Cable-to-Cable |
Style | HexaShield |
Sealable | Yes |
Adapter Angle | Straight |
Connector Shell Size | 02 |
Termination Device Type | Ferrule |
Circular MIL Spec Backshells | Rapid Electronics |
CIRCULAR CLAMPS-STRAIN RELIEFS CONNECTOR | Farnell |
Where can I find additional details, specifications and documents for a CN0715-000?
Additional datasheets, footprints and schematics for CN0715-000 are listed on our Part Details page. You can also find images and similar parts to CN0715-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN0715-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN0715-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN0715-000 fall under?
The CN0715-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CN0715-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN0715-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN0715-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN0715-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for CN0715-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN0715-000 often in real-time on the comparison pages.
What if I can't find stock of CN0715-000?
You can fill out our help required form which you can use to request a quote for CN0715-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.