Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
element14
from US$1.53
|
-
|
Buy Now |
Product Range | - |
---|---|
Audio Video Connector A | Stereo Receptacle - 6.35mm |
Audio Video Connector B | XLR Plug |
SVHC | No SVHC (07-Jul-2017) |
Convert To Positions | 3Ways |
ADAPTOR, STEREO RCPT TO XLR PLUG | element14 |
Where can I find additional details, specifications and documents for a CN04245?
Additional datasheets, footprints and schematics for CN04245 are listed on our Part Details page. You can also find images and similar parts to CN04245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN04245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN04245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN04245 fall under?
The CN04245 is listed under Cable Leads & Connectors > Adaptors > Audio Video Adaptors.
Can I view similar or alternative parts?
You can view similar parts to CN04245 when available in the Audio Video Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN04245 you can contact the distributor directly for product support, shipping queries etc.
Is the CN04245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN04245 have stock available?
Authorised distributors including element14 have stock available or on a lead time for CN04245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN04245 often in real-time on the comparison pages.
What if I can't find stock of CN04245?
You can fill out our help required form which you can use to request a quote for CN04245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.