Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Paper |
---|---|
Dimensions LxWxH (in) | 1.42 x 1.42 x 0.57 |
Dimensions LxWxH (mm) | 36 x 36 x 14.5 |
Frame Shape | Square |
Height (mm) | 14.5 |
Impedance (Ohms) | 8 |
Length (mm) | 36 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 4 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 2 |
Resonance Freq. (Hz) | 230 |
S.P. Level (dB) | 82 (1 W / 0.5 m) |
Width (mm) | 36 |
Speaker 36Mm Sq 14.5Mm Deep Paper Nd-Fe-B 2W 8 ? |Cui CMS0361KLX | Newark Electronics |
Where can I find additional details, specifications and documents for a CMS0361KLX?
Additional datasheets, footprints and schematics for CMS0361KLX are listed on our Part Details page. You can also find images and similar parts to CMS0361KLX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS0361KLX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS0361KLX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS0361KLX fall under?
The CMS0361KLX is listed under audio > speakers > miniature-(10-mm~40-mm) > cms0361klx.
Can I view similar or alternative parts?
You can view similar parts to CMS0361KLX when available in the cms0361klx range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS0361KLX you can contact the distributor directly for product support, shipping queries etc.
Is the CMS0361KLX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS0361KLX have stock available?
Authorised distributors including CUI Devices, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for CMS0361KLX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS0361KLX often in real-time on the comparison pages.
What if I can't find stock of CMS0361KLX?
You can fill out our help required form which you can use to request a quote for CMS0361KLX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.