Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 0.71 x 0.51 x 0.1 |
Dimensions LxWxH (mm) | 18 x 13 x 2.5 |
Frame Shape | Rectangular |
Height (mm) | 2.5 |
Impedance (Ohms) | 8 |
Length (mm) | 18 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 1 |
Mounting Style | Spring Contact |
Nominal Input (W) | 0.7 |
Resonance Freq. (Hz) | 1100 |
S.P. Level (dB) | 93 (0.7 W / 0.1 m) |
Width (mm) | 13 |
Speaker 18 X 13Mm 2.5Mm Deep Mylar Nd-Fe-B .7W |Cui CMS-181325-078S | Newark Electronics |
Where can I find additional details, specifications and documents for a CMS-181325-078S?
Additional datasheets, footprints and schematics for CMS-181325-078S are listed on our Part Details page. You can also find images and similar parts to CMS-181325-078S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMS-181325-078S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMS-181325-078S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMS-181325-078S fall under?
The CMS-181325-078S is listed under audio > speakers > miniature-(10-mm~40-mm) > cms-181325-078x-series > cms-181325-078s.
Can I view similar or alternative parts?
You can view similar parts to CMS-181325-078S when available in the cms-181325-078s range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMS-181325-078S you can contact the distributor directly for product support, shipping queries etc.
Is the CMS-181325-078S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMS-181325-078S have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and CUI Devices have stock available or on a lead time for CMS-181325-078S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMS-181325-078S often in real-time on the comparison pages.
What if I can't find stock of CMS-181325-078S?
You can fill out our help required form which you can use to request a quote for CMS-181325-078S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.