Status: | Production |
---|---|
Series: | CMP04 |
RoHS: | Compliant |
Prices starting from US$7.06
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.11
|
1,377
in stock
|
Buy Now | |
Newark Electronics
from US$16.68
|
23
in stock
|
Buy Now | |
element14
from US$14.40
|
23
in stock
|
Buy Now | |
Farnell
from US$15.02
|
23
in stock
|
Buy Now | |
Richardson RFPD
from US$14.61
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$7.06
|
1
in stock
|
Buy Now |
High Gain: 200 V/mV Typ |
Single- or Dual-Supply Operation |
Input Voltage Range Includes Ground |
Low Power Consumption (1.5 mW/Comparator) |
Low Input Bias Current: 100 nA Max |
Low Input Offset Current: 10 nA Max |
Low Offset Voltage: 1 mV Max |
Low Output Saturation Voltage: 250 mV @ 4 mA |
Logic Output Compatible with TTL, DTL, ECL, MOS, and CMOS |
Directly Replaces LM139/LM239/LM339 Comparators |
CMP04FS | Analog Devices |
Comparator, Nsoic-14, -40 To 85Deg C | Newark Electronics |
COMPARATOR, NSOIC-14, -40 TO 85DEG C | element14 |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a CMP04FSZ?
Additional datasheets, footprints and schematics for CMP04FSZ are listed on our Part Details page. You can also find images and similar parts to CMP04FSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMP04FSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMP04FSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMP04FSZ fall under?
The CMP04FSZ is listed under Low Power Comparators.
Can I view similar or alternative parts?
You can view similar parts to CMP04FSZ when available in the Low Power Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMP04FSZ you can contact the distributor directly for product support, shipping queries etc.
Is the CMP04FSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for CMP04FSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for CMP04FSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMP04FSZ often in real-time on the comparison pages.
What if I can't find stock of CMP04FSZ?
You can fill out our help required form which you can use to request a quote for CMP04FSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.