Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Resistance | 50ohm |
---|---|
Product Range | CMF Series |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 500V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Through Hole Metal Film Resistor, Cmf Series, 50 Ohm, 1 W, - 1%, 500 V, Axial Leaded Rohs Compliant: Yes |Vishay CMF6550R000FKEB | Newark Electronics |
RES, 50R, 1%, 1W, AXIAL, METAL FILM | element14 |
Res Precision Metal Film 50 Ohm ±1% 1.5W ±100ppm/°C Conformal T/R | Avnet America |
Where can I find additional details, specifications and documents for a CMF6550R000FKEB?
Additional datasheets, footprints and schematics for CMF6550R000FKEB are listed on our Part Details page. You can also find images and similar parts to CMF6550R000FKEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF6550R000FKEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF6550R000FKEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF6550R000FKEB fall under?
The CMF6550R000FKEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF6550R000FKEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF6550R000FKEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF6550R000FKEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF6550R000FKEB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMF6550R000FKEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF6550R000FKEB often in real-time on the comparison pages.
What if I can't find stock of CMF6550R000FKEB?
You can fill out our help required form which you can use to request a quote for CMF6550R000FKEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.