CMF553K3200FKEB. Resistors - Fixed Value by Vishay Intertechnology

Status: Unknown
Series: CMF Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now

Specifications

Resistance 3.32kohm
Product Range CMF Series
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film
Temperature Coefficient ± 100ppm/°C
RoHS Compliant Yes

Alternative Descriptions

Res, Metal Film, 3.32K, 1%, 0.5W, Axial | Newark Electronics
Resistor, 3.32 kOhm, ± 1%, 500 mW, Axial Leaded, Metal Film, Precision | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CMF553K3200FKEB.?

Additional datasheets, footprints and schematics for CMF553K3200FKEB. are listed on our Part Details page. You can also find images and similar parts to CMF553K3200FKEB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CMF553K3200FKEB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF553K3200FKEB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CMF553K3200FKEB. fall under?

The CMF553K3200FKEB. is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.

Can I view similar or alternative parts?

You can view similar parts to CMF553K3200FKEB. when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CMF553K3200FKEB. you can contact the distributor directly for product support, shipping queries etc.

Is the CMF553K3200FKEB. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CMF553K3200FKEB. have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CMF553K3200FKEB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CMF553K3200FKEB. often in real-time on the comparison pages.

What if I can't find stock of CMF553K3200FKEB.?

You can fill out our help required form which you can use to request a quote for CMF553K3200FKEB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay