Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
113
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
113
in stock
|
Buy Now | |
element14
from US$0.32
|
113
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 1.5kohm |
---|---|
Product Range | CMF Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Type | Metal Film |
Resistor | Future Electronics |
Metal Film Resistor, 1.5 Kohm, 250 Mw, 1% | Newark Electronics |
METAL FILM RESISTOR, 1.5 KOHM, 250 MW, 1% | element14 |
Resistor, 1.5 kOhm, ± 1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet America |
Resistor, 1.5 kOhm, � 1%, 250 mW, Axial Leaded, Metal Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CMF501K5000FHEB?
Additional datasheets, footprints and schematics for CMF501K5000FHEB are listed on our Part Details page. You can also find images and similar parts to CMF501K5000FHEB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF501K5000FHEB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF501K5000FHEB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF501K5000FHEB fall under?
The CMF501K5000FHEB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF501K5000FHEB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF501K5000FHEB you can contact the distributor directly for product support, shipping queries etc.
Is the CMF501K5000FHEB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF501K5000FHEB have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CMF501K5000FHEB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF501K5000FHEB often in real-time on the comparison pages.
What if I can't find stock of CMF501K5000FHEB?
You can fill out our help required form which you can use to request a quote for CMF501K5000FHEB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.