Status: | Unknown |
---|---|
Series: | CMF Series |
RoHS: | Unknown |
Product Range | CMF Series |
---|---|
Resistance | 10kohm |
Power Rating | 1W |
Resistance Tolerance | 5% |
Voltage Rating | 500V |
Resistor Case Style | Axial Leaded |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
Metal Film Resistor, 10Kohm, 1W, 5% | Newark Electronics |
Res Metal Film 10K Ohm 5% 1W ±200ppm/°C Conformal AXL Thru-Hole Bulk | Avnet America |
Where can I find additional details, specifications and documents for a CMF2010K000JNEK?
Additional datasheets, footprints and schematics for CMF2010K000JNEK are listed on our Part Details page. You can also find images and similar parts to CMF2010K000JNEK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CMF2010K000JNEK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CMF2010K000JNEK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CMF2010K000JNEK fall under?
The CMF2010K000JNEK is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CMF2010K000JNEK when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CMF2010K000JNEK you can contact the distributor directly for product support, shipping queries etc.
Is the CMF2010K000JNEK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CMF2010K000JNEK have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for CMF2010K000JNEK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CMF2010K000JNEK often in real-time on the comparison pages.
What if I can't find stock of CMF2010K000JNEK?
You can fill out our help required form which you can use to request a quote for CMF2010K000JNEK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.