Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shrink Ratio | 2:1 |
---|---|
Material | Medical Grade Crosslinked Polyolefin |
Flexibility | Flexible |
Fluid Type | Water, Medical Fluids |
Color | Clear |
Recovered Inside Diameter (Max) | .39mm, .013in |
Recovered Wall Thickness (Nominal) | .01in, .33mm |
Expanded Inside Diameter (Min) | 1.19mm, .047in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Stick, Cut Piece |
Applicable Region | Global |
Product Family | MT-LWA |
Wall Type | Single |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Impact, Radiation Sterilization |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 110°C |
Heat Shrink Tubing & Sleeves MT-LWA-.047-X-SP | Sager |
Where can I find additional details, specifications and documents for a CM9834-000?
Additional datasheets, footprints and schematics for CM9834-000 are listed on our Part Details page. You can also find images and similar parts to CM9834-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM9834-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM9834-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM9834-000 fall under?
The CM9834-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CM9834-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM9834-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM9834-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM9834-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CM9834-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM9834-000 often in real-time on the comparison pages.
What if I can't find stock of CM9834-000?
You can fill out our help required form which you can use to request a quote for CM9834-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.