Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Medical Grade Crosslinked Polyolefin |
---|---|
Flexibility | Flexible |
Color | Clear |
Fluid Type | Medical Fluids, Water |
Shrink Ratio | 2:1 |
Recovered Inside Diameter (Max) | .93mm, .036in |
Expanded Inside Diameter (Min) | .11in, 2.79mm |
Recovered Wall Thickness (Nominal) | .43mm, .02in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Cut Piece, Stick |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT-LWA |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Impact, Radiation Sterilization |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 110°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Operating Temperature Range | -40 – 110°C |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 2.79MM 3:1 CL PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a CM9824-000?
Additional datasheets, footprints and schematics for CM9824-000 are listed on our Part Details page. You can also find images and similar parts to CM9824-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM9824-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM9824-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM9824-000 fall under?
The CM9824-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CM9824-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM9824-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM9824-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM9824-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for CM9824-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM9824-000 often in real-time on the comparison pages.
What if I can't find stock of CM9824-000?
You can fill out our help required form which you can use to request a quote for CM9824-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.