CM2504 Diodes by Multicomp

BRIDGE RECTIFIER 25A 400V

Status: Unknown
Series: CM250 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.03

Distributor Stock
Logo for Farnell
Farnell
from US$1.03
No stock
Buy Now
Logo for element14
element14
from US$1.14
-
Buy Now

Specifications

No. of Phases Single Phase
Repetitive Reverse Voltage Vrrm Max 400V
Forward Current If(AV) 25A
Bridge Rectifier Case Style GBPC
Forward Voltage VF Max 1.2V
No. of Pins 4Pins
Operating Temperature Max 150°C
Product Range CM250 Series
SVHC No SVHC (07-Jul-2017)
Ambient Temperature Ta 55°C
Body Height Max 11.5mm
Current Temperature 55°C
Diode Mounting Type Quick Connect
Diode Type Bridge Rectifier
External Depth 28.7mm
External Length / Height 25.4mm
External Width 28.7mm
Fixing Hole Diameter 4.9mm
Forward Surge Current Ifsm Max 300A
Input Voltage 280V
Junction Temperature Tj Max 150°C
Junction Temperature Tj Min -55°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +150°C
Output Current Max 25A
RMS Input Voltage 280V

Alternative Descriptions

BRIDGE RECTIFIER, 25A, 400V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CM2504?

Additional datasheets, footprints and schematics for CM2504 are listed on our Part Details page. You can also find images and similar parts to CM2504 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CM2504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM2504 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CM2504 fall under?

The CM2504 is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to CM2504 when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CM2504 you can contact the distributor directly for product support, shipping queries etc.

Is the CM2504 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CM2504 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CM2504.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CM2504 often in real-time on the comparison pages.

What if I can't find stock of CM2504?

You can fill out our help required form which you can use to request a quote for CM2504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay