Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
2,350
in stock
|
Buy Now | |
Farnell
from US$0.0375
|
413,870
in stock
|
Buy Now | |
Chip One Stop
from US$0.0367
|
74,600
in stock
|
Buy Now | |
Future Electronics
from US$0.0329
|
39,000
in stock
|
Buy Now | |
element14
from US$0.0397
|
9,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
9,150
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.0304
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0318
|
-
|
Buy Now |
Description | CM1293A-04SO |
---|---|
Compliance | Pb-free Halide free |
Interface | General I/O USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 2 |
V(BR) Min (V) | 7.3 |
VRWM Max (V) | 5.5 |
IR Max (µA) | 1 |
PPK Max (W) | 0.225 |
Package Type | SC-74 |
TVS DIODES | Farnell |
4 Channel 2 pF 9.9 Vcl Uni-Directional ESD Protection Array - SC-74-6 | Future Electronics |
DIODE, ESD PROTECTION, 3.3V, 1.5PF | element14 |
Esd Protection Diode, 3.3V, Sc-74 | Newark Electronics |
4-Channel Low Cap ESD Protection SOT23-6 | RS |
ESD Suppressor TVS �8KV 6-Pin SOT-23 T/R | EBV Elektronik |
ESD Suppressor TVS ±8KV 6-Pin SOT-23 T/R | Avnet America |
CM1293A-04SO, Quad Uni-Directional ESD Protection Array, 225mW, 6-Pin SC-74 | ON Semiconductor CM1293A-04SO | RS Americas |
Where can I find additional details, specifications and documents for a CM1293A-04SO?
Additional datasheets, footprints and schematics for CM1293A-04SO are listed on our Part Details page. You can also find images and similar parts to CM1293A-04SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1293A-04SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1293A-04SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1293A-04SO fall under?
The CM1293A-04SO is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1293A-04SO when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1293A-04SO you can contact the distributor directly for product support, shipping queries etc.
Is the CM1293A-04SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1293A-04SO have stock available?
Authorised distributors including Farnell, Chip One Stop, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for CM1293A-04SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1293A-04SO often in real-time on the comparison pages.
What if I can't find stock of CM1293A-04SO?
You can fill out our help required form which you can use to request a quote for CM1293A-04SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.