Status: | Unknown |
---|---|
Series: | CM1216 Series |
RoHS: | Unknown |
Clamping Voltage Vc Max | 9V |
---|---|
Diode Case Style | MSOP |
No. of Pins | 8Pins |
Operating Voltage | 3.3V |
Power Dissipation Pd | - |
Product Range | CM1216 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
DIODE, ESD PROTECTION, 3.3V, MSOP-8 | Farnell |
Where can I find additional details, specifications and documents for a CM1216-06MR?
Additional datasheets, footprints and schematics for CM1216-06MR are listed on our Part Details page. You can also find images and similar parts to CM1216-06MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1216-06MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1216-06MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1216-06MR fall under?
The CM1216-06MR is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to CM1216-06MR when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1216-06MR you can contact the distributor directly for product support, shipping queries etc.
Is the CM1216-06MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM1216-06MR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CM1216-06MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1216-06MR often in real-time on the comparison pages.
What if I can't find stock of CM1216-06MR?
You can fill out our help required form which you can use to request a quote for CM1216-06MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.