Status: | Active |
---|---|
Series: | CM1213A |
RoHS: | Compliant |
Description | CM1213A |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.2 USB 2.0 |
Number of Lines | 4 |
Direction | Unidirectional |
C Max (pF) | 1.2 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.225 |
Package Type | SC-88-6 / SC-70-6 / SOT-363-6 |
TVS DIODES | Farnell |
DIODE, ESD PROTECTION, 3.3V, SC-70 | element14 |
Clamping Voltage Vc Max:10V | Newark Electronics |
ESD Suppressor Diode Arrays 8KV 6-Pin SC-70 T/R | Avnet America |
Where can I find additional details, specifications and documents for a CM1213A-04S7?
Additional datasheets, footprints and schematics for CM1213A-04S7 are listed on our Part Details page. You can also find images and similar parts to CM1213A-04S7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1213A-04S7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1213A-04S7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1213A-04S7 fall under?
The CM1213A-04S7 is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1213A-04S7 when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1213A-04S7 you can contact the distributor directly for product support, shipping queries etc.
Is the CM1213A-04S7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1213A-04S7 have stock available?
Authorised distributors including Farnell, element14, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for CM1213A-04S7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1213A-04S7 often in real-time on the comparison pages.
What if I can't find stock of CM1213A-04S7?
You can fill out our help required form which you can use to request a quote for CM1213A-04S7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.