Status: | Active |
---|---|
Series: | CM1213 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
9,530
in stock
|
Buy Now | |
element14
from US$0.57
|
9,530
in stock
|
Buy Now | |
Farnell
from US$0.53
|
9,530
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
6 or 8 channels of ESD protection |
Channel input capacitance matching of 0.02pF typical is ideal for differential signals |
Available in SOIC and MSOP, lead-free packaging |
Applications |
---|
General purpose high-speed data line ESD protection, USB2.0, DVI, SATA |
End Products |
---|
desktop PCs, notebooks, set top boxes, digital TVs, LCD displays |
Description | CM1213 |
---|---|
Compliance | Pb-free Halide free |
Interface | DVI HDMI 1.2 USB 2.0 |
Number of Lines | 8 |
Direction | Unidirectional |
C Max (pF) | 1.5 |
V(BR) Min (V) | 6 |
VRWM Max (V) | 3.3 |
IR Max (µA) | 1 |
PPK Max (W) | 0.4 |
Package Type | MSOP-10 |
Diode, Esd Protection, 3.3V, 1Pf | Newark Electronics |
DIODE, ESD PROTECTION, 3.3V, 1PF | element14 |
8-Ch Low Cap. ESD Diode Array 8KV MSOP10 | RS |
ESD Suppressor Diode Arrays ±8KV 10-Pin MSOP T/R | Avnet America |
8-Ch Low Cap. ESD Diode Array 8KV MSOP10 | ON Semiconductor CM1213-08MR | RS Americas |
ESD Suppressor Diode Arrays �8KV 10-Pin MSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a CM1213-08MR?
Additional datasheets, footprints and schematics for CM1213-08MR are listed on our Part Details page. You can also find images and similar parts to CM1213-08MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM1213-08MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM1213-08MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM1213-08MR fall under?
The CM1213-08MR is listed under Discrete & Power Modules > ESD Protection Diodes.
Can I view similar or alternative parts?
You can view similar parts to CM1213-08MR when available in the ESD Protection Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM1213-08MR you can contact the distributor directly for product support, shipping queries etc.
Is the CM1213-08MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for CM1213-08MR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CM1213-08MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM1213-08MR often in real-time on the comparison pages.
What if I can't find stock of CM1213-08MR?
You can fill out our help required form which you can use to request a quote for CM1213-08MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.