Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Directivity | - |
Frequency Response Min | 8Hz |
Frequency Response Max | 2.2kHz |
Supply Voltage Min | 30VDC |
Supply Voltage Max | 4VDC |
Sensitivity (dB) | - |
Drain Current Max | - |
Output Impedance | - |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
CONTACT MICROPHONE, 100UA, 5KHZ, 30VDC | element14 |
Where can I find additional details, specifications and documents for a CM-01B?
Additional datasheets, footprints and schematics for CM-01B are listed on our Part Details page. You can also find images and similar parts to CM-01B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM-01B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM-01B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM-01B fall under?
The CM-01B is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CM-01B when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM-01B you can contact the distributor directly for product support, shipping queries etc.
Is the CM-01B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM-01B have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CM-01B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM-01B often in real-time on the comparison pages.
What if I can't find stock of CM-01B?
You can fill out our help required form which you can use to request a quote for CM-01B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.