Status: | Active |
---|---|
Series: | CLT3-4B |
RoHS: | Compliant |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.50
|
1,651
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
1,651
in stock
|
Buy Now | |
element14
from US$1.56
|
1,651
in stock
|
Buy Now | |
Avnet Silica
-
|
850,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
42,500
in stock
|
Buy Now | |
Future Electronics
from US$1.29
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now |
Operating ambient temperature: - 25 to 85° C |
4 channel topology |
Current limiter:IGEN = 3 mAInput current limiter activation voltage < 5 VTemperature compensated operation |
Wide range input dc Voltage:VI= - 0.3 to 30 V with RI = 0VI = - 30 to 30 V with RI = 1.8 kΩLow side configuration with common ground |
Input protection (RI = 1.2 kΩ):IEC 61000-4-2 electrostatic discharge ESD, Class 3In contact, ± 6 kV; in air, ± 8 kVLevel B: temporary disruption; no change of opto-coupler stateIEC 61000-4-5 voltage surge, Class 3± 1000 V with 42 Ω serial resistor in differential modeLevel B: temporary disruptionIEC 61000-4-4 transient burst immunity± 4 kV peak voltage; 5 kHz repetitive rateLevel A: fully functional |
Opto-coupler drive:No coupler activation below 1.5 mA input current |
Product Specifications |
---|
DS2731 Current limited over-voltage protected quad digital termination |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Self-powered Digital Inputs with CLT03-2Q3 Narrated English notes (.pdf) |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
Over Volt Protect Dig Termination Device Rohs Compliant: Yes |Stmicroelectronics CLT3-4BT6-TR | Newark Electronics |
OVER VOLT PROTECT DIG TERMINATION DEVICE | element14 |
Digital Termination 20-Pin TSSOP T/R | Avnet Silica |
Current Limited Over-Voltage Protected Quad Digital Termination - TSSOP-20 | Future Electronics |
Where can I find additional details, specifications and documents for a CLT3-4BT6-TR?
Additional datasheets, footprints and schematics for CLT3-4BT6-TR are listed on our Part Details page. You can also find images and similar parts to CLT3-4BT6-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLT3-4BT6-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLT3-4BT6-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLT3-4BT6-TR fall under?
The CLT3-4BT6-TR is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > Application-Specific Integrated Products (ASIP).
Can I view similar or alternative parts?
You can view similar parts to CLT3-4BT6-TR when available in the Application-Specific Integrated Products (ASIP) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLT3-4BT6-TR you can contact the distributor directly for product support, shipping queries etc.
Is the CLT3-4BT6-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for CLT3-4BT6-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and EBV Elektronik have stock available or on a lead time for CLT3-4BT6-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLT3-4BT6-TR often in real-time on the comparison pages.
What if I can't find stock of CLT3-4BT6-TR?
You can fill out our help required form which you can use to request a quote for CLT3-4BT6-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.