Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Cone Type | Mylar |
---|---|
Dimensions LxWxH (in) | 2.24 x 2.24 x 0.37 |
Dimensions LxWxH (mm) | 57 x 57 x 9.5 |
Frame Shape | Round |
Height (mm) | 9.5 |
Impedance (Ohms) | 8 |
Length (mm) | 57 |
Magnet Type | Nd-Fe-B |
Max Input (W) | 0.5 |
Mounting Style | Solder Eyelet(s) |
Nominal Input (W) | 0.2 |
Resonance Freq. (Hz) | 380 |
S.P. Level (dB) | 89 (0.2 W / 0.5 m) |
Width (mm) | 57 |
Where can I find additional details, specifications and documents for a CLS0571M?
Additional datasheets, footprints and schematics for CLS0571M are listed on our Part Details page. You can also find images and similar parts to CLS0571M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLS0571M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLS0571M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLS0571M fall under?
The CLS0571M is listed under audio > speakers > standard-(41-mm~205-mm) > cls0571m.
Can I view similar or alternative parts?
You can view similar parts to CLS0571M when available in the cls0571m range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLS0571M you can contact the distributor directly for product support, shipping queries etc.
Is the CLS0571M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLS0571M have stock available?
There is no stock from authorised distributors for CLS0571M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLS0571M often in real-time on the comparison pages.
What if I can't find stock of CLS0571M?
You can fill out our help required form which you can use to request a quote for CLS0571M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.