Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
No stock
|
Buy Now |
Fixing Type | Retaining Spring |
---|---|
For Use With | - |
External Length | - |
External Width | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Material | Steel |
Packages Cooled | TO-3P TO-220 |
Type | Heat Sink Clip |
Where can I find additional details, specifications and documents for a CLIP04?
Additional datasheets, footprints and schematics for CLIP04 are listed on our Part Details page. You can also find images and similar parts to CLIP04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLIP04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLIP04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLIP04 fall under?
The CLIP04 is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to CLIP04 when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLIP04 you can contact the distributor directly for product support, shipping queries etc.
Is the CLIP04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLIP04 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CLIP04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLIP04 often in real-time on the comparison pages.
What if I can't find stock of CLIP04?
You can fill out our help required form which you can use to request a quote for CLIP04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.