Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
4,151
in stock
|
Buy Now | |
element14
from US$0.45
|
3,065
in stock
|
Buy Now | |
Farnell
from US$0.52
|
3,065
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
1,390
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
724
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
-
|
Buy Now |
Lens Type | - |
---|---|
Beam Type | - |
LED Lens Colour | Red |
Lens Diameter | 7.11mm |
Lens Shape | Round with Flat Top |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens with Holder |
For Use With | 5mm / T-1 3/4 LEDs |
Led Lens, Red, 7.11 Mm, Round With Flat Top, Pc (Polycarbonate) Rohs Compliant: Yes |Multicomp CLF280RTP | Newark Electronics |
LENS/MOUNT, RED | element14 |
Status: | Unknown |
---|---|
Series: | CLIPLITE CLF 280 Series |
RoHS: | Unknown |
Lens Type | Fresnel Lens |
---|---|
Beam Type | - |
LED Lens Colour | Red |
Lens Diameter | 7.11mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | CLIPLITE CLF 280 Series |
SVHC | No SVHC (27-Jun-2018) |
CLF280 Series Red ╪5 mm Round Transparent Standard Height Fresnel Lens | Future Electronics |
Where can I find additional details, specifications and documents for a CLF280RTP?
Additional datasheets, footprints and schematics for CLF280RTP are listed on our Part Details page. You can also find images and similar parts to CLF280RTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLF280RTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLF280RTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLF280RTP fall under?
The CLF280RTP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CLF280RTP when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLF280RTP you can contact the distributor directly for product support, shipping queries etc.
Is the CLF280RTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLF280RTP have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for CLF280RTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLF280RTP often in real-time on the comparison pages.
What if I can't find stock of CLF280RTP?
You can fill out our help required form which you can use to request a quote for CLF280RTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.