Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Lens Type | - |
---|---|
Beam Type | - |
LED Lens Colour | Green |
Lens Diameter | 7.11mm |
Lens Shape | Round with Flat Top |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
For Use With | 5mm / T-1 3/4 LEDs |
Status: | Unknown |
---|---|
Series: | CLIPLITE CLF 280 Series |
RoHS: | Unknown |
Lens Type | Fresnel Lens |
---|---|
Beam Type | - |
LED Lens Colour | Green |
Lens Diameter | 7.11mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | CLIPLITE CLF 280 Series |
SVHC | No SVHC (27-Jun-2018) |
Led Lenses | Newark Electronics |
LED LENSES | element14 |
CLF280 Series Green ╪5 mm Round Transparent Standard Height Fresnel Lens | Future Electronics |
Where can I find additional details, specifications and documents for a CLF280GTP?
Additional datasheets, footprints and schematics for CLF280GTP are listed on our Part Details page. You can also find images and similar parts to CLF280GTP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CLF280GTP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CLF280GTP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CLF280GTP fall under?
The CLF280GTP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to CLF280GTP when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CLF280GTP you can contact the distributor directly for product support, shipping queries etc.
Is the CLF280GTP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CLF280GTP have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for CLF280GTP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CLF280GTP often in real-time on the comparison pages.
What if I can't find stock of CLF280GTP?
You can fill out our help required form which you can use to request a quote for CLF280GTP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.