Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RSTI-5824 |
No distributors results available
Conductor Material | Aluminum |
---|---|
Number of Cores | 1 |
Conductor Diameter | 10.3 – 12mm |
Insulation Diameter | 21.3 – 34.6mm |
Cross-Section Range | 95mm² |
Voltage Class | ≤ 24kV |
Design Specification | HD629.1-S2 |
UL Rating | No |
Halogen Free | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Emission Free | Yes |
Application Type | T-Connector |
Free of Lead, Cadmium, Heavy Metals | Yes |
Installation Instruction | English |
Product Availability | AMERICAS, ASIA, ANZPAC, EMEA |
Screened | Yes |
Connector Type | Crimp |
Bushing Type | 630A, 1250A |
Insulation | Polymeric |
Cable Shield Style | Copper Wire |
Product Family | RSTI |
Technology | Separable Connector |
Where can I find additional details, specifications and documents for a CL9992-000?
Additional datasheets, footprints and schematics for CL9992-000 are listed on our Part Details page. You can also find images and similar parts to CL9992-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL9992-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL9992-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL9992-000 fall under?
The CL9992-000 is listed under Power Systems > Power Cable Accessories > Separable Connectors > Dead Break Connections.
Can I view similar or alternative parts?
You can view similar parts to CL9992-000 when available in the Dead Break Connections range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL9992-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL9992-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL9992-000 have stock available?
There is no stock from authorised distributors for CL9992-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL9992-000 often in real-time on the comparison pages.
What if I can't find stock of CL9992-000?
You can fill out our help required form which you can use to request a quote for CL9992-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.