Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CES-5-T4 |
Prices starting from US$60.09
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$60.09
|
-
|
Buy Now |
Adhesive Pre-Coat | Yes |
---|---|
Material | Modified Polyolefin |
Pliancy | Semi-Rigid |
Overall Length (Recovered) | 4.5in, 114.3mm |
Recovered Wall Thickness (Nominal) | .12in, 3.1mm |
Mounting Style | Bulkhead |
Adhesive Type | Hot-Melt |
Adhesive Code | 97 |
Product Type | Cable Entry Seals/Feedthroughs |
Included O-Ring | Yes |
Angle | Straight |
Where can I find additional details, specifications and documents for a CL9429-000?
Additional datasheets, footprints and schematics for CL9429-000 are listed on our Part Details page. You can also find images and similar parts to CL9429-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL9429-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL9429-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL9429-000 fall under?
The CL9429-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to CL9429-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL9429-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL9429-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL9429-000 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for CL9429-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL9429-000 often in real-time on the comparison pages.
What if I can't find stock of CL9429-000?
You can fill out our help required form which you can use to request a quote for CL9429-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.