Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899356-7,
CL5813-000 |
Prices starting from US$32.71
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$107.03
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$101.87
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$119.55
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$99.10
|
4
in stock
|
Buy Now | |
Farnell
from US$231.05
|
4
in stock
|
Buy Now | |
Avnet America
from US$59.81
|
-
|
Buy Now | |
Sager
from US$32.71
|
-
|
Buy Now |
TE Adapter Code | 18 |
---|---|
Material | Aluminum |
Color | Olive Drab |
Adapter Entry Size | 16 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
Cable Diameter Range | .5 – .8in, 12.7 – 20.3mm |
Cable Entry Diameter | .01 – 1in, .2 – 25.4mm |
Connector Detail Specification Number | AS31001, AS31011, AS31061, AS31071 |
Connector General Specification Number | AS50151 Class A,E,F,R Less ENDBELL, Solder Contact |
Manufacturer | Amphenol - Class A |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Adapter Angle | 00 |
Termination Device Included | TR16AI |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Connector Shell Size | 20 |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular Mil Spec Backshells Txr18Ab00A2016Ai |Raychem Te Connectivity CL5813-000 | Newark Electronics |
Circular MIL Spec Backshells TXR18AB00A2016AI | Rapid Electronics |
TE Connectivity 180° 20 Shell Size Olive Drab Cadmium Over Electroless Nickel Aluminum Alloy | Distrelec |
CIRCULAR CLAMPS-STRAIN RELIEFS | Farnell |
Connector Accessories Tinel-Lock Backshell with Ring Size 20 ST Aluminum Alloy Cadmium Finish Olive Drab | Avnet America |
Where can I find additional details, specifications and documents for a CL5813-000?
Additional datasheets, footprints and schematics for CL5813-000 are listed on our Part Details page. You can also find images and similar parts to CL5813-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CL5813-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CL5813-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CL5813-000 fall under?
The CL5813-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CL5813-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CL5813-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CL5813-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CL5813-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for CL5813-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CL5813-000 often in real-time on the comparison pages.
What if I can't find stock of CL5813-000?
You can fill out our help required form which you can use to request a quote for CL5813-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.