Status: | Unknown |
---|---|
Series: | KC-LINK &trade |
RoHS: | Unknown |
Prices starting from US$4.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.00
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.22
|
142
in stock
|
Buy Now | |
element14
from US$5.21
|
25
in stock
|
Buy Now | |
Farnell
from US$5.26
|
25
in stock
|
Buy Now | |
Rutronik
from US$4.63
|
-
|
Buy Now | |
Newark Electronics
from US$5.43
|
-
|
Buy Now | |
TTI Europe
from US$4.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 3640 [9110 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | C0G / NP0 |
Product Range | KC-LINK &trade |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAP, 0.22µF, 500V, 10%, C0G/NP0, 3640 | element14 |
KC 220nF 3640 10% 500V NP0 AECQ | Rutronik |
KC-Link 3640 220nF 500V C0G | RS |
Cap, 0.22Μf, 500V, 10%, C0G/Np0, 3640 | Newark Electronics |
.22UF 500V 10% 3640 | TTI Europe |
Multilayer Ceramic Capacitor, 0.22 uF, 500 V, � 10%, C0G (NP0), 3640 [9110 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CKC33C224KCGACAUTO?
Additional datasheets, footprints and schematics for CKC33C224KCGACAUTO are listed on our Part Details page. You can also find images and similar parts to CKC33C224KCGACAUTO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CKC33C224KCGACAUTO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CKC33C224KCGACAUTO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CKC33C224KCGACAUTO fall under?
The CKC33C224KCGACAUTO is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CKC33C224KCGACAUTO when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CKC33C224KCGACAUTO you can contact the distributor directly for product support, shipping queries etc.
Is the CKC33C224KCGACAUTO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CKC33C224KCGACAUTO have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Rutronik and RS have stock available or on a lead time for CKC33C224KCGACAUTO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CKC33C224KCGACAUTO often in real-time on the comparison pages.
What if I can't find stock of CKC33C224KCGACAUTO?
You can fill out our help required form which you can use to request a quote for CKC33C224KCGACAUTO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.