Status: | Unknown |
---|---|
Series: | CK06 Series MIL-C-11015/19 |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
RS Americas
from US$0.38
|
3,806
in stock
|
Buy Now | |
Avnet America
from US$0.99
|
1,744
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
1,737
in stock
|
Buy Now | |
element14
from US$0.75
|
1,737
in stock
|
Buy Now | |
Farnell
from US$0.74
|
1,737
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.87
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 200V |
Product Range | CK06 Series MIL-C-11015/19 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitor: ceramic | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 200V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5mm |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | CK06 Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 200V |
Product Range | CK06 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitor, Ceramic, 10000 pF, 200 V, +/- 10%, CK06, +15, -25%, Radial Leaded | AVX CK06BX103K | RS Americas |
Multilayer Ceramic Capacitor, 0.01 uF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, Ck06 Series, 0.01 - F, - 10%, X7R, 200 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK06BX103K | Newark Electronics |
CAP, 0.01µF, 200V, 10%, X7R | element14 |
Capacitor, Ceramic | RS |
CK Series 2.29 x 7.37 x 7.37 mm 10 nF 200V ▒10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a CK06BX103K?
Additional datasheets, footprints and schematics for CK06BX103K are listed on our Part Details page. You can also find images and similar parts to CK06BX103K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK06BX103K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK06BX103K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK06BX103K fall under?
The CK06BX103K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK06BX103K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK06BX103K you can contact the distributor directly for product support, shipping queries etc.
Is the CK06BX103K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK06BX103K have stock available?
Authorised distributors including RS Americas, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for CK06BX103K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK06BX103K often in real-time on the comparison pages.
What if I can't find stock of CK06BX103K?
You can fill out our help required form which you can use to request a quote for CK06BX103K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.