Status: | Unknown |
---|---|
Series: | CK05 Series MIL-C-11015/18 |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
430
in stock
|
Buy Now | |
element14
from US$0.30
|
3,695
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1,228
in stock
|
Buy Now | |
RS Americas
from US$0.99
|
1,228
in stock
|
Buy Now | |
Farnell
from US$0.73
|
1,228
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series MIL-C-11015/18 |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 1000PF, 200V, 10%, X7R | element14 |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Depth | 2.29mm |
External Length / Height | 4.83mm |
External Width | 4.83mm |
Height | 4.83mm |
Insulation Resistance | 100000Mohm |
Lead Diameter | 0.64mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Power Factor | 0.025 |
Proof Voltage | 500V |
Temperature Coeff. + | 15ppm/°C |
Temperature Coeff. - | -15ppm/°C |
Temperature Coefficient | ± 15ppm/°C |
Tolerance + | 15% |
Tolerance - | 10% |
Voltage Rating V DC | 200V |
Multilayer Ceramic Capacitor, Ck05 Series, 1000 Pf, - 10%, X7R, 200 V, Radial Leaded Rohs Compliant: No |Kyocera Avx CK05BX102K | Newark Electronics |
Capacitor, Ceramic, 200 WVDC, +/- 10, CK05, +15, -25%, Radial Leaded | AVX CK05BX102K | RS Americas |
CAP, 1000PF, 200V, 10%, X7R | Farnell |
Capacitor radial MCLC MIL CK05 1nF | RS |
CK Series 2.29 x 4.83 x 4.83 mm 1 nF 200 V â–’10 % LS=5.08mm Radial Lead Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 1000 pF, 200 V, ± 10%, X7R, Radial Leaded | Avnet America |
Status: | Unknown |
---|---|
Series: | CK05 Series |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 200V |
Product Range | CK05 Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.1mm |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a CK05BX102K?
Additional datasheets, footprints and schematics for CK05BX102K are listed on our Part Details page. You can also find images and similar parts to CK05BX102K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CK05BX102K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CK05BX102K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CK05BX102K fall under?
The CK05BX102K is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CK05BX102K when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CK05BX102K you can contact the distributor directly for product support, shipping queries etc.
Is the CK05BX102K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CK05BX102K have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Farnell and RS have stock available or on a lead time for CK05BX102K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CK05BX102K often in real-time on the comparison pages.
What if I can't find stock of CK05BX102K?
You can fill out our help required form which you can use to request a quote for CK05BX102K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.