Status: | Unknown |
---|---|
Series: | CJT Series |
RoHS: | Unknown |
Prices starting from US$55.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.66
|
No stock
|
Buy Now |
Resistance | 220ohm |
---|---|
Product Range | CJT Series |
Power Rating | 500W |
Resistance Tolerance | ± 5% |
Resistor Terminals | Wire Leaded |
Voltage Rating | 1kV |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 440ppm/°C |
External Depth | 60mm |
External Length / Height | 30mm |
External Width | 335mm |
Lead Diameter | 1.5mm |
Lead Length | 500mm |
No. of Pins | 2Pins |
Resistor Mounting | Panel |
RESISTOR, ENCLOSED, 500W, 220R, 5% | Farnell |
Where can I find additional details, specifications and documents for a CJT500220RJJ?
Additional datasheets, footprints and schematics for CJT500220RJJ are listed on our Part Details page. You can also find images and similar parts to CJT500220RJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJT500220RJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT500220RJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJT500220RJJ fall under?
The CJT500220RJJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CJT500220RJJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJT500220RJJ you can contact the distributor directly for product support, shipping queries etc.
Is the CJT500220RJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJT500220RJJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CJT500220RJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJT500220RJJ often in real-time on the comparison pages.
What if I can't find stock of CJT500220RJJ?
You can fill out our help required form which you can use to request a quote for CJT500220RJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.