Status: | Unknown |
---|---|
Series: | CJT Series |
RoHS: | Unknown |
Resistance | 470ohm |
---|---|
Product Range | CJT Series |
Power Rating | 200W |
Resistance Tolerance | ± 5% |
Resistor Case Style | - |
Voltage Rating | 1kV |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 440ppm/°C |
Automotive Qualification Standard | - |
External Depth | 60mm |
External Length / Height | 30mm |
External Width | 165mm |
Lead Diameter | 1.5mm |
Lead Length | 500mm |
No. of Pins | 2Pins |
Resistor Mounting | Panel |
Resistor Terminals | Wire Leaded |
Cjt 200W 470R 5% Lead |Cgs Te Connectivity CJT200470RJJ | Newark Electronics |
RES, 470R, 200W, WIREWOUND | Farnell |
Where can I find additional details, specifications and documents for a CJT200470RJJ?
Additional datasheets, footprints and schematics for CJT200470RJJ are listed on our Part Details page. You can also find images and similar parts to CJT200470RJJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJT200470RJJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJT200470RJJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJT200470RJJ fall under?
The CJT200470RJJ is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CJT200470RJJ when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJT200470RJJ you can contact the distributor directly for product support, shipping queries etc.
Is the CJT200470RJJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJT200470RJJ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for CJT200470RJJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJT200470RJJ often in real-time on the comparison pages.
What if I can't find stock of CJT200470RJJ?
You can fill out our help required form which you can use to request a quote for CJT200470RJJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.