CJ8735-000 High Speed Digital & Data Cable by TE Connectivity

2026G2424-9

Status: Active
Series: -
RoHS: Unknown
Aliases: CJ8735-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.59

Distributor Stock
Logo for Newark
Newark
from US$23.08
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.59
-
Buy Now
Logo for Sager
Sager
from US$17.49
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Wire Size 26AWG
Impedance 120Ω
Cable Type CANbus
Operating Temperature Range -65 – 200°C, -149 – 392°F

Alternative Descriptions

Multi-Conductor Cables Canbus Cable Awg 26 Rohs Compliant: No |Raychem Te Connectivity CJ8735-000 | Newark Electronics
Multi-Conductor Cables CANbus Cable AWG 26 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CJ8735-000?

Additional datasheets, footprints and schematics for CJ8735-000 are listed on our Part Details page. You can also find images and similar parts to CJ8735-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CJ8735-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ8735-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CJ8735-000 fall under?

The CJ8735-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to CJ8735-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CJ8735-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CJ8735-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CJ8735-000 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager, Avnet Asia and Avnet Abacus have stock available or on a lead time for CJ8735-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CJ8735-000 often in real-time on the comparison pages.

What if I can't find stock of CJ8735-000?

You can fill out our help required form which you can use to request a quote for CJ8735-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay