Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1-1899270-6,
CJ28013001 |
No distributors results available
Wire Color | Violet |
---|---|
Insulation Material | Radiation-Crosslinked, Polyalkene |
Conductor Material | Tin-Plated Copper |
Weight | 11.46kg/km |
Number of Strands | 19 |
Number of Conductors | 1 |
Wire Diameter | 1.85mm, .073in |
Wire Size | .82mm², 18AWG |
Overall Outside Diameter Range | 1.78 – 1.93mm, .07 – .076in |
Conductor Size | 18AWG |
Overall Outside Diameter | .076in, 1.93mm |
Conductor Diameter | .047in, 1.18mm |
Cable Insulation Thickness | .127mm, .005in |
Strand Size | 30AWG |
Voltage Rating | 600V |
Resistance (Max) | 20.4 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite DW |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 125°C |
Where can I find additional details, specifications and documents for a CJ28013001?
Additional datasheets, footprints and schematics for CJ28013001 are listed on our Part Details page. You can also find images and similar parts to CJ28013001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ28013001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ28013001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ28013001 fall under?
The CJ28013001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to CJ28013001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ28013001 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ28013001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ28013001 have stock available?
There is no stock from authorised distributors for CJ28013001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ28013001 often in real-time on the comparison pages.
What if I can't find stock of CJ28013001?
You can fill out our help required form which you can use to request a quote for CJ28013001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.