Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1899256-1,
CJ1922-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material Code | 12 |
Material Systems Code | 200 |
Material | Modified Fluoro-Elastomer |
Lipped | Yes |
Inside Diameter as Supplied | 24mm, .945in |
Cable Diameter Range | 10.4 – 24mm, .41 – .94in |
Zugelassene Standards | SAE AS81765/4 |
Government Qualified | No |
Approved Standards | SAE AS81765/4 |
Power Cable Accessory | No |
Molded Part Shape Code | 222 |
Fluid/Chemical Resistance | Long-Term Immersion at High Temperature |
Molded Part Shape | 90° |
Operating Temperature Range | -55 – 200°C, -67 – 392°F |
Heat Shrink Cable Boot, Right Angle, Fluoro-Elastomer, 24mm, Raychem Boot Series | TE Connectivity CJ1922-000 | RS Americas |
Cable Accessories Boot Fluoroelastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 222K121-12/225-0 | Sager |
Where can I find additional details, specifications and documents for a CJ1922-000?
Additional datasheets, footprints and schematics for CJ1922-000 are listed on our Part Details page. You can also find images and similar parts to CJ1922-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ1922-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ1922-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ1922-000 fall under?
The CJ1922-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CJ1922-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ1922-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ1922-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ1922-000 have stock available?
Authorised distributors including RS Americas, Avnet America and Sager have stock available or on a lead time for CJ1922-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ1922-000 often in real-time on the comparison pages.
What if I can't find stock of CJ1922-000?
You can fill out our help required form which you can use to request a quote for CJ1922-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.