Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CJ0252-000 |
Adapter Entry Size | 12 |
---|---|
Cable Diameter Range | 375 – 6in, 95 – 152mm |
Adapter Angle | 0 |
Termination Device Type | Tinel-Lock Ring, Magneform Ring |
Style | NAVSEA Kits |
4012-10-340812 | TE Connectivity CJ0252-000 | RS Americas |
Circular MIL Spec Strain Reliefs & Adapters 4012-10-340812 | Sager |
Where can I find additional details, specifications and documents for a CJ0252-000?
Additional datasheets, footprints and schematics for CJ0252-000 are listed on our Part Details page. You can also find images and similar parts to CJ0252-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CJ0252-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CJ0252-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CJ0252-000 fall under?
The CJ0252-000 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CJ0252-000 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CJ0252-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CJ0252-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CJ0252-000 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for CJ0252-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CJ0252-000 often in real-time on the comparison pages.
What if I can't find stock of CJ0252-000?
You can fill out our help required form which you can use to request a quote for CJ0252-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.