Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | OXSU-F3151-DE02 |
No distributors results available
Number of Cores | 1 |
---|---|
Mechanical Lug Included (M16, Conductor) | 1 |
Shed Inside Diameter | 140mm |
Insulation Diameter | 34 – 42.2mm |
Cross-Section Range | 500 – 800mm² |
Voltage Class | ≤ 12kV |
Design Specification | CENELEC HD 620 A2, HD CENELEC 629.1, IEC 60502-4 |
Application Type | Outdoor |
Installation Instruction | German |
Product Availability | Germany |
Cable Shield Style | Wire |
Insulation | Plastic |
Termination Length | 300mm |
Mechanical Connectors Included | Yes |
Sheds per Phase | 3 |
Technology | Heat Shrink |
Shelf Life | No Limitation |
Mechanical Lug Included (Shield) | 1 |
Where can I find additional details, specifications and documents for a CH7721-000?
Additional datasheets, footprints and schematics for CH7721-000 are listed on our Part Details page. You can also find images and similar parts to CH7721-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH7721-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH7721-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH7721-000 fall under?
The CH7721-000 is listed under Power Systems > Power Cable Accessories > Power Cable Terminations.
Can I view similar or alternative parts?
You can view similar parts to CH7721-000 when available in the Power Cable Terminations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH7721-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH7721-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH7721-000 have stock available?
There is no stock from authorised distributors for CH7721-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH7721-000 often in real-time on the comparison pages.
What if I can't find stock of CH7721-000?
You can fill out our help required form which you can use to request a quote for CH7721-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.