Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RAYGEL-PLUS-0 |
Partition Orientation | Horizontal/Vertical |
---|---|
Color | Black |
Number of Branch Wires (Max) | 3 |
Number of Main Wires (Max) | 3 |
Cable Cross-Section (Max) (Main) | 2.5mm² |
Branch Cable Diameter (Max) | 12mm |
Cable Diameter (Max) (Main) | 16mm |
Cable Cross-Section (Min) (Main) | 1.5mm² |
Branch Cable Cross-Section (Max) | 1.5mm² |
Branch Cable Diameter (Min) | 8mm |
Branch Cable Cross-Section (Min) | 1.5mm² |
Cable Diameter (Min) (Main) | 8mm |
Voltage Class | ≤ 1kV |
Standards | EN 50393 |
CSA Certified | No |
UL Rating | No |
Emission Free Label-Free Acc (REACH & CLP) | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Low Smoke Emission | No |
Halogen Free | Yes |
Solvent-Free | Yes |
UV-Stabilized | Yes |
Silicone-Free | No |
Other Colors Available | No |
Product Use | Outdoor, Overhead & Direct Buried |
Packaging Quantity | 1 |
Minimum Packaging Unit | 1 |
Packaging Method | Cardbox |
Product Availability | China, ANZPAC, EMEA, ASIA, AMERICAS |
Minimum Order Quantity | 1 |
Technology | Cold Applied, Cold Shrink |
Filler | PowerGel |
Case Seal | Gel |
Cable Seal | Gel |
Mechanical Connectors Included | No |
Tap Geometry | Parallel |
Strain Relief | Yes |
Closing Method | Snap |
Product Type | LV Gel Joint |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
O label | Conrad |
Where can I find additional details, specifications and documents for a CH6879-000?
Additional datasheets, footprints and schematics for CH6879-000 are listed on our Part Details page. You can also find images and similar parts to CH6879-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CH6879-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CH6879-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CH6879-000 fall under?
The CH6879-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CH6879-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CH6879-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CH6879-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CH6879-000 have stock available?
Authorised distributors including Conrad and Boersig have stock available or on a lead time for CH6879-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CH6879-000 often in real-time on the comparison pages.
What if I can't find stock of CH6879-000?
You can fill out our help required form which you can use to request a quote for CH6879-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.